Vishay Precision Group Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B50R50JE1213

Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B50R50JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B50R50JE1213
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B50R50JE1213
Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 50.5 5% E12 E3 Vishay - 70P7366 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 50.5 5% E12 E3 Vishay
70P7366
Cw-2B-13 50.5 5% E12 E3 Vishay 70P7366
CW-2B-13 50.5 5% e12 E3

CW-2B-13 50.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B50R50JE1213 70P7366
Product Name Res Wirewound 50.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 50.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details