Vishay Precision Group Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B50R00JS73

Description
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B50R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B50R00JS73
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B50R00JS73
Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B50R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B50R00JS73
Wirewound Resistors 3110-CW02B50R00JS73
CW-2B 50 5% S73

CW-2B 50 5% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 50 Ohm, 5% Vishay - 43C9443 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 50 Ohm, 5% Vishay
43C9443
Cw, 0.562 X 0.188, 50 Ohm, 5% Vishay 43C9443
CW, 0.562 x 0.188", 50 Ohm, 5%

CW, 0.562 x 0.188", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B50R00JS73 3110-CW02B50R00JS73 43C9443
Product Name Res Wirewound 50 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 50 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details