Vishay Precision Group Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B500R0JE12

Description
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B500R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B500R0JE12
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B500R0JE12
Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B500R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B500R0JE12
Wirewound Resistors 3110-CW02B500R0JE12
CW-2B 500 5% E12 e3

CW-2B 500 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk - 70201367 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
70201367
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk 70201367
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B500R0JE12 3110-CW02B500R0JE12 70201367
Product Name Res Wirewound 500 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details