Vishay Precision Group Wirewound Resistors CW02B4R750JE70

Description
CW-2B 4.75 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 4.75 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R750JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R750JE70
Wirewound Resistors 3110-CW02B4R750JE70
CW-2B 4.75 5% E70 e3

CW-2B 4.75 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R750JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R750JE70
Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R750JE70
Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 4.75 5% E70 E3 Vishay - 70P7193 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.75 5% E70 E3 Vishay
70P7193
Cw-2B 4.75 5% E70 E3 Vishay 70P7193
CW-2B 4.75 5% E70 e3

CW-2B 4.75 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B4R750JE70 CW02B4R750JE70 70P7193
Product Name Wirewound Resistors Res Wirewound 4.75 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B 4.75 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.75 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details