Vishay Precision Group Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B4R700KE1213

Description
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B4R700KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B4R700KE1213
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B4R700KE1213
Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 4.7 10% E12 E3 Vishay - 70P7188 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.7 10% E12 E3 Vishay
70P7188
Cw-2B-13 4.7 10% E12 E3 Vishay 70P7188
CW-2B-13 4.7 10% e12 E3

CW-2B-13 4.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4R700KE1213 70P7188
Product Name Res Wirewound 4.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 4.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details