Vishay Precision Group Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B4R700JE1213

Description
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B4R700JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B4R700JE1213
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B4R700JE1213
Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 4.7 5% E12 E3 Vishay - 70P7183 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.7 5% E12 E3 Vishay
70P7183
Cw-2B-13 4.7 5% E12 E3 Vishay 70P7183
CW-2B-13 4.7 5% e12 E3

CW-2B-13 4.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4R700JE1213 70P7183
Product Name Res Wirewound 4.7 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 4.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details