Vishay Precision Group Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R640JE7013

Description
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R640JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R640JE7013
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R640JE7013
Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 4.64 5% E70 E3 Vishay - 70P7177 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.64 5% E70 E3 Vishay
70P7177
Cw-2B-13 4.64 5% E70 E3 Vishay 70P7177
CW-2B-13 4.64 5% E70 e3

CW-2B-13 4.64 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4R640JE7013 70P7177
Product Name Res Wirewound 4.64 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 4.64 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1047RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details