Vishay Precision Group Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R640JE70

Description
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R640JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R640JE70
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R640JE70
Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B4R640JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R640JE70
Wirewound Resistors 3110-CW02B4R640JE70
CW-2B 4.64 5% E70 e3

CW-2B 4.64 5% E70 e3

Supplier's Site Datasheet
Cw-2B 4.64 5% E70 E3 Vishay - 70P7176 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.64 5% E70 E3 Vishay
70P7176
Cw-2B 4.64 5% E70 E3 Vishay 70P7176
CW-2B 4.64 5% E70 e3

CW-2B 4.64 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B4R640JE70 3110-CW02B4R640JE70 70P7176
Product Name Res Wirewound 4.64 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 4.64 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers