Vishay Intertechnology, Inc. Wirewound Resistors CW02B4R300JE70

Description
CW-2B 4.3 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 4.3 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R300JE70
Wirewound Resistors 3110-CW02B4R300JE70
CW-2B 4.3 5% E70 e3

CW-2B 4.3 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R300JE70
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R300JE70
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B4R300JE70 CW02B4R300JE70
Product Name Wirewound Resistors Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers