Vishay Precision Group Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R000KE7013

Description
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B4R000KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B4R000KE7013
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B4R000KE7013
Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 4 10% E70 E3 Vishay - 70P7165 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4 10% E70 E3 Vishay
70P7165
Cw-2B-13 4 10% E70 E3 Vishay 70P7165
CW-2B-13 4 10% E70 e3

CW-2B-13 4 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4R000KE7013 70P7165
Product Name Res Wirewound 4 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 4 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details