Vishay Precision Group Wirewound Resistors CW02B4K780JE70

Description
CW-2B 4.78K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 4.78K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4K780JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K780JE70
Wirewound Resistors 3110-CW02B4K780JE70
CW-2B 4.78K 5% E70 e3

CW-2B 4.78K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B4K780JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B4K780JE70
Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K780JE70
Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 4.78K 5% E70 E3 Vishay - 70P7153 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.78K 5% E70 E3 Vishay
70P7153
Cw-2B 4.78K 5% E70 E3 Vishay 70P7153
CW-2B 4.78K 5% E70 e3

CW-2B 4.78K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B4K780JE70 CW02B4K780JE70 70P7153
Product Name Wirewound Resistors Res Wirewound 4.78K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 4.78K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4780 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details