Vishay Precision Group Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K780JE1213

Description
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B4K780JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B4K780JE1213
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K780JE1213
Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 4.78K 5% E12 E3 Vishay - 70P7152 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.78K 5% E12 E3 Vishay
70P7152
Cw-2B-13 4.78K 5% E12 E3 Vishay 70P7152
CW-2B-13 4.78K 5% e12 E3

CW-2B-13 4.78K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K780JE1213 70P7152
Product Name Res Wirewound 4.78K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 4.78K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details