Vishay Precision Group Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K700KE70

Description
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B4K700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B4K700KE70
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K700KE70
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B4K700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K700KE70
Wirewound Resistors 3110-CW02B4K700KE70
CW-2B 4.7K 10% E70 e3

CW-2B 4.7K 10% E70 e3

Supplier's Site Datasheet
Cw-2B 4.7K 10% E70 E3 Vishay - 70P7149 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.7K 10% E70 E3 Vishay
70P7149
Cw-2B 4.7K 10% E70 E3 Vishay 70P7149
CW-2B 4.7K 10% E70 e3

CW-2B 4.7K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B4K700KE70 3110-CW02B4K700KE70 70P7149
Product Name Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 4.7K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers