Vishay Precision Group Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K700KE12

Description
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B4K700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B4K700KE12
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K700KE12
Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B4K700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K700KE12
Wirewound Resistors 3110-CW02B4K700KE12
CW-2B 4.7K 10% E12 e3

CW-2B 4.7K 10% E12 e3

Supplier's Site Datasheet
Cw-2B 4.7K 10% E12 E3 Vishay - 70P7147 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.7K 10% E12 E3 Vishay
70P7147
Cw-2B 4.7K 10% E12 E3 Vishay 70P7147
CW-2B 4.7K 10% e12 E3

CW-2B 4.7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B4K700KE12 3110-CW02B4K700KE12 70P7147
Product Name Res Wirewound 4.7K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 4.7K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details