Vishay Precision Group 3.75W,4.7K,5%,T/R CW02B4K700JS73

Description
3.75W,4.7K,5%,T/R
Request a Quote Datasheet
Description
3.75W,4.7K,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W,4.7K,5%,T/R - CW02B4K700JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,4.7K,5%,T/R
CW02B4K700JS73
3.75W,4.7K,5%,T/R CW02B4K700JS73
3.75W,4.7K,5%,T/R

3.75W,4.7K,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B4K700JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K700JS73
Wirewound Resistors 3110-CW02B4K700JS73
CW-2B 4.7K 5% S73

CW-2B 4.7K 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 4.7Kohm, 3W, 5%, Full Reel; Resistance Vishay - 08J4811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.7Kohm, 3W, 5%, Full Reel; Resistance Vishay
08J4811
Resistor Wirewound, 4.7Kohm, 3W, 5%, Full Reel; Resistance Vishay 08J4811
RESISTOR WIREWOUND, 4.7KOHM, 3W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 4.7KOHM, 3W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B4K700JS73 3110-CW02B4K700JS73 08J4811
Product Name 3.75W,4.7K,5%,T/R Wirewound Resistors Resistor Wirewound, 4.7Kohm, 3W, 5%, Full Reel; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3 watts
Category / Application Industrial
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details