Vishay Precision Group Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K500KE7013

Description
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B4K500KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B4K500KE7013
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K500KE7013
Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 4.5K 10% E70 E3 Vishay - 70P7135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.5K 10% E70 E3 Vishay
70P7135
Cw-2B-13 4.5K 10% E70 E3 Vishay 70P7135
CW-2B-13 4.5K 10% E70 e3

CW-2B-13 4.5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K500KE7013 70P7135
Product Name Res Wirewound 4.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 4.5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details