Vishay Precision Group Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K420HE12

Description
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B4K420HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B4K420HE12
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K420HE12
Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 4.42K 3% E12 E3 Vishay - 41M1717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4.42K 3% E12 E3 Vishay
41M1717
Cw-2B 4.42K 3% E12 E3 Vishay 41M1717
CW-2B 4.42K 3% E12 e3

CW-2B 4.42K 3% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K420HE12 41M1717
Product Name Res Wirewound 4.42K Ohm 3% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 4.42K 3% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details