Vishay Precision Group Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K200KE7013

Description
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B4K200KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B4K200KE7013
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K200KE7013
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 4.2K 10% E70 E3 Vishay - 70P7119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.2K 10% E70 E3 Vishay
70P7119
Cw-2B-13 4.2K 10% E70 E3 Vishay 70P7119
CW-2B-13 4.2K 10% E70 e3

CW-2B-13 4.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K200KE7013 70P7119
Product Name Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 4.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details