Vishay Precision Group Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K200JE1213

Description
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B4K200JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B4K200JE1213
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B4K200JE1213
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 4.2K 5% E12 E3 Vishay - 70P7113 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4.2K 5% E12 E3 Vishay
70P7113
Cw-2B-13 4.2K 5% E12 E3 Vishay 70P7113
CW-2B-13 4.2K 5% e12 E3

CW-2B-13 4.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K200JE1213 70P7113
Product Name Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 4.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details