Vishay Precision Group Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K000JE7013

Description
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B4K000JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B4K000JE7013
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B4K000JE7013
Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 4K 5% E70 E3 Vishay - 70P7107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 4K 5% E70 E3 Vishay
70P7107
Cw-2B-13 4K 5% E70 E3 Vishay 70P7107
CW-2B-13 4K 5% E70 e3

CW-2B-13 4K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B4K000JE7013 70P7107
Product Name Res Wirewound 4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 4K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers