Vishay Intertechnology, Inc. Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B4K000JB12

Description
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B4K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B4K000JB12
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B4K000JB12
Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW02B4K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K000JB12
Wirewound Resistors 3110-CW02B4K000JB12
CW-2B 4K 5% B12

CW-2B 4K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02B4K000JB12 3110-CW02B4K000JB12
Product Name Res Wirewound 4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details