Vishay Precision Group Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B499R0JE1213

Description
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B499R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B499R0JE1213
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B499R0JE1213
Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 499 5% E12 E3 Vishay - 70P7300 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 499 5% E12 E3 Vishay
70P7300
Cw-2B-13 499 5% E12 E3 Vishay 70P7300
CW-2B-13 499 5% e12 E3

CW-2B-13 499 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B499R0JE1213 70P7300
Product Name Res Wirewound 499 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 499 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details