Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Wirewound,47Ohms
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02B47R00KB1213 | 23M4277 |
| Product Name | Res Wirewound 47 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,wirewound,47Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |