Vishay Precision Group Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B47R00JS73

Description
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B47R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B47R00JS73
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B47R00JS73
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B47R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B47R00JS73
Wirewound Resistors 3110-CW02B47R00JS73
CW-2B 47 5% S73

CW-2B 47 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 47 Ohm, 3W, 5%; Resistance Vishay - 08J4819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 47 Ohm, 3W, 5%; Resistance Vishay
08J4819
Resistor, Wirewound, 47 Ohm, 3W, 5%; Resistance Vishay 08J4819
RESISTOR, WIREWOUND, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B47R00JS73 3110-CW02B47R00JS73 08J4819
Product Name Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 47 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers