Vishay Precision Group Wirewound Resistors CW02B470R0JS73

Description
CW-2B 470 5% S73
Request a Quote Datasheet
Description
CW-2B 470 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B470R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B470R0JS73
Wirewound Resistors 3110-CW02B470R0JS73
CW-2B 470 5% S73

CW-2B 470 5% S73

Supplier's Site Datasheet
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B470R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B470R0JS73
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B470R0JS73
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay - 08J4821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay
08J4821
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay 08J4821
RESISTOR, WIREWOUND, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B470R0JS73 CW02B470R0JS73 08J4821
Product Name Wirewound Resistors Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details