Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper... CW02B470R0JE73

Description
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper... - CW02B470R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper...
CW02B470R0JE73
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper... CW02B470R0JE73
Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper...

Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper...

Supplier's Site
Wirewound Resistors - 3110-CW02B470R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B470R0JE73
Wirewound Resistors 3110-CW02B470R0JE73
CW-2B 470 5% E73 e3

CW-2B 470 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 470 Ohm, 4W, 5%, Full Reel; Resistance Vishay - 65K3815 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 4W, 5%, Full Reel; Resistance Vishay
65K3815
Wirewound Resistor, 470 Ohm, 4W, 5%, Full Reel; Resistance Vishay 65K3815
WIREWOUND RESISTOR, 470 OHM, 4W, 5%, FULL REEL; Resistance:470ohm; Product Range:CW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 4W, 5%, FULL REEL; Resistance:470ohm; Product Range:CW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 470 Ohm, 4W, 5%; Resistance Vishay - 65K3813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 470 Ohm, 4W, 5%; Resistance Vishay
65K3813
Resistor, Wirewound, 470 Ohm, 4W, 5%; Resistance Vishay 65K3813
RESISTOR, WIREWOUND, 470 OHM, 4W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 470 OHM, 4W, 5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B470R0JE73 3110-CW02B470R0JE73 65K3815 65K3813
Product Name Wirewound ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper... Wirewound Resistors Wirewound Resistor, 470 Ohm, 4W, 5%, Full Reel; Resistance Vishay Resistor, Wirewound, 470 Ohm, 4W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details