Vishay Precision Group Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B46R20KE7013

Description
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B46R20KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B46R20KE7013
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B46R20KE7013
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 46.2 10% E70 E3 Vishay - 70P7284 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 46.2 10% E70 E3 Vishay
70P7284
Cw-2B-13 46.2 10% E70 E3 Vishay 70P7284
CW-2B-13 46.2 10% E70 e3

CW-2B-13 46.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B46R20KE7013 70P7284
Product Name Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 46.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers