Vishay Precision Group Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B46R20KE70

Description
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B46R20KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B46R20KE70
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B46R20KE70
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B46R20KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B46R20KE70
Wirewound Resistors 3110-CW02B46R20KE70
CW-2B 46.2 10% E70 e3

CW-2B 46.2 10% E70 e3

Supplier's Site Datasheet
Cw-2B 46.2 10% E70 E3 Vishay - 70P7283 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 46.2 10% E70 E3 Vishay
70P7283
Cw-2B 46.2 10% E70 E3 Vishay 70P7283
CW-2B 46.2 10% E70 e3

CW-2B 46.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B46R20KE70 3110-CW02B46R20KE70 70P7283
Product Name Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 46.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers