Vishay Precision Group Wirewound Resistors CW02B46R20KE12

Description
CW-2B 46.2 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 46.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B46R20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B46R20KE12
Wirewound Resistors 3110-CW02B46R20KE12
CW-2B 46.2 10% E12 e3

CW-2B 46.2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B46R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B46R20KE12
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B46R20KE12
Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 46.2 10% E12 E3 Vishay - 70P7281 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 46.2 10% E12 E3 Vishay
70P7281
Cw-2B 46.2 10% E12 E3 Vishay 70P7281
CW-2B 46.2 10% e12 E3

CW-2B 46.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B46R20KE12 CW02B46R20KE12 70P7281
Product Name Wirewound Resistors Res Wirewound 46.2 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 46.2 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 46.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details