Vishay Precision Group Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B46R20JE1213

Description
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B46R20JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B46R20JE1213
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B46R20JE1213
Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 46.2 5% E12 E3 Vishay - 70P7278 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 46.2 5% E12 E3 Vishay
70P7278
Cw-2B-13 46.2 5% E12 E3 Vishay 70P7278
CW-2B-13 46.2 5% e12 E3

CW-2B-13 46.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B46R20JE1213 70P7278
Product Name Res Wirewound 46.2 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 46.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details