Vishay Precision Group Wirewound Resistors CW02B45R30KE70

Description
CW-2B 45.3 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 45.3 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B45R30KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B45R30KE70
Wirewound Resistors 3110-CW02B45R30KE70
CW-2B 45.3 10% E70 e3

CW-2B 45.3 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B45R30KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B45R30KE70
Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B45R30KE70
Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 45.3 10% E70 E3 Vishay - 70P7268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 45.3 10% E70 E3 Vishay
70P7268
Cw-2B 45.3 10% E70 E3 Vishay 70P7268
CW-2B 45.3 10% E70 e3

CW-2B 45.3 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B45R30KE70 CW02B45R30KE70 70P7268
Product Name Wirewound Resistors Res Wirewound 45.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 45.3 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 45.3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details