Vishay Precision Group
Wirewound Resistors
CW02B45R30JE73
Description
CW-2B 45.3 5% E73 e3
-
New Yorker Electronics Co., Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CW-2B 45.3 5% E73 e3
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Cw-2B 45.3 5% E73 E3 Vishay
70P7265
Supplier's Site
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-CW02B45R30JE73 |
70P7265 |
|
Product Name
|
Wirewound Resistors |
Cw-2B 45.3 5% E73 E3 Vishay |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
221000 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details