Vishay Precision Group Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B45R30JE1213

Description
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B45R30JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B45R30JE1213
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B45R30JE1213
Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 45.3 5% E12 E3 Vishay - 70P7262 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 45.3 5% E12 E3 Vishay
70P7262
Cw-2B-13 45.3 5% E12 E3 Vishay 70P7262
CW-2B-13 45.3 5% e12 E3

CW-2B-13 45.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B45R30JE1213 70P7262
Product Name Res Wirewound 45.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 45.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C715KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details