Vishay Precision Group Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B450R0JS73

Description
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B450R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B450R0JS73
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B450R0JS73
Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B450R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B450R0JS73
Wirewound Resistors 3110-CW02B450R0JS73
CW-2B 450 5% S73

CW-2B 450 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 450 Ohm, 3W, 5%; Resistance Vishay - 06H0136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 450 Ohm, 3W, 5%; Resistance Vishay
06H0136
Resistor, Wirewound, 450 Ohm, 3W, 5%; Resistance Vishay 06H0136
RESISTOR, WIREWOUND, 450 OHM, 3W, 5%; Resistance:450ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 450 OHM, 3W, 5%; Resistance:450ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B450R0JS73 3110-CW02B450R0JS73 06H0136
Product Name Res Wirewound 450 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 450 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details