Vishay Precision Group Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B450R0JE1213

Description
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B450R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B450R0JE1213
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B450R0JE1213
Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 450 5% E12 E3 Vishay - 70P7271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 450 5% E12 E3 Vishay
70P7271
Cw-2B-13 450 5% E12 E3 Vishay 70P7271
CW-2B-13 450 5% e12 E3

CW-2B-13 450 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B450R0JE1213 70P7271
Product Name Res Wirewound 450 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 450 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers