Vishay Precision Group Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B430R0KE70

Description
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B430R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B430R0KE70
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B430R0KE70
Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B430R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B430R0KE70
Wirewound Resistors 3110-CW02B430R0KE70
CW-2B 430 10% E70 e3

CW-2B 430 10% E70 e3

Supplier's Site Datasheet
Cw-2B 430 10% E70 E3 Vishay - 70P7259 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 430 10% E70 E3 Vishay
70P7259
Cw-2B 430 10% E70 E3 Vishay 70P7259
CW-2B 430 10% E70 e3

CW-2B 430 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B430R0KE70 3110-CW02B430R0KE70 70P7259
Product Name Res Wirewound 430 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 430 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1030RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details