Vishay Precision Group Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B416R0JE70

Description
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B416R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B416R0JE70
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B416R0JE70
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B416R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B416R0JE70
Wirewound Resistors 3110-CW02B416R0JE70
CW-2B 416 5% E70 e3

CW-2B 416 5% E70 e3

Supplier's Site Datasheet
Cw-2B 416 5% E70 E3 Vishay - 70P7231 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 416 5% E70 E3 Vishay
70P7231
Cw-2B 416 5% E70 E3 Vishay 70P7231
CW-2B 416 5% E70 e3

CW-2B 416 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B416R0JE70 3110-CW02B416R0JE70 70P7231
Product Name Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 416 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details