Vishay Precision Group Wirewound Resistors CW02B410R0JE12

Description
CW-2B 410 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 410 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B410R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B410R0JE12
Wirewound Resistors 3110-CW02B410R0JE12
CW-2B 410 5% E12 e3

CW-2B 410 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B410R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B410R0JE12
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B410R0JE12
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 410 5% E12 E3 Vishay - 70P7221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 410 5% E12 E3 Vishay
70P7221
Cw-2B 410 5% E12 E3 Vishay 70P7221
CW-2B 410 5% e12 E3

CW-2B 410 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B410R0JE12 CW02B410R0JE12 70P7221
Product Name Wirewound Resistors Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 410 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 410 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details