Vishay Precision Group Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B400R0KE7013

Description
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B400R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B400R0KE7013
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B400R0KE7013
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 400 10% E70 E3 Vishay - 70P7220 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 400 10% E70 E3 Vishay
70P7220
Cw-2B-13 400 10% E70 E3 Vishay 70P7220
CW-2B-13 400 10% E70 e3

CW-2B-13 400 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B400R0KE7013 70P7220
Product Name Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 400 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details