Res Wirewound 400 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-2B 400 10% B12
CW, 0.562 x 0.188", 400 Ohm, 10%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B400R0KB12 | 3110-CW02B400R0KB12 | 43C9392 |
| Product Name | Res Wirewound 400 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw, 0.562 X 0.188, 400 Ohm, 10% Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C |