Vishay Precision Group Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R900KE7013

Description
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R900KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R900KE7013
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R900KE7013
Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.9 10% E70 E3 Vishay - 70P6920 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.9 10% E70 E3 Vishay
70P6920
Cw-2B-13 3.9 10% E70 E3 Vishay 70P6920
CW-2B-13 3.9 10% E70 e3

CW-2B-13 3.9 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R900KE7013 70P6920
Product Name Res Wirewound 3.9 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.9 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details