Vishay Intertechnology, Inc. Wirewound Resistors CW02B3R900JS70

Description
CW-2B 3.9 5% S70
Request a Quote Datasheet
Description
CW-2B 3.9 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3R900JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R900JS70
Wirewound Resistors 3110-CW02B3R900JS70
CW-2B 3.9 5% S70

CW-2B 3.9 5% S70

Supplier's Site Datasheet
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R900JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R900JS70
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R900JS70
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B3R900JS70 CW02B3R900JS70
Product Name Wirewound Resistors Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details