Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R900JR50

Description
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R900JR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R900JR50
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R900JR50
Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B3R900JR50
Product Name Res Wirewound 3.9 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details