Vishay Precision Group Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R600KE1213

Description
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B3R600KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B3R600KE1213
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R600KE1213
Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3.6 10% E12 E3 Vishay - 70P6910 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.6 10% E12 E3 Vishay
70P6910
Cw-2B-13 3.6 10% E12 E3 Vishay 70P6910
CW-2B-13 3.6 10% e12 E3

CW-2B-13 3.6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R600KE1213 70P6910
Product Name Res Wirewound 3.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3.6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details