Vishay Precision Group Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R300KE7013

Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R300KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R300KE7013
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R300KE7013
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.3 10% E70 E3 Vishay - 70P6896 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.3 10% E70 E3 Vishay
70P6896
Cw-2B-13 3.3 10% E70 E3 Vishay 70P6896
CW-2B-13 3.3 10% E70 e3

CW-2B-13 3.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R300KE7013 70P6896
Product Name Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details