Vishay Precision Group Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R300KE70

Description
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R300KE70
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R300KE70
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B3R300KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R300KE70
Wirewound Resistors 3110-CW02B3R300KE70
CW-2B 3.3 10% E70 e3

CW-2B 3.3 10% E70 e3

Supplier's Site Datasheet
Cw-2B 3.3 10% E70 E3 Vishay - 70P6895 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 3.3 10% E70 E3 Vishay
70P6895
Cw-2B 3.3 10% E70 E3 Vishay 70P6895
CW-2B 3.3 10% E70 e3

CW-2B 3.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B3R300KE70 3110-CW02B3R300KE70 70P6895
Product Name Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 3.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details