Vishay Precision Group Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R300KE1213

Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B3R300KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B3R300KE1213
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R300KE1213
Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3.3 10% E12 E3 Vishay - 70P6894 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.3 10% E12 E3 Vishay
70P6894
Cw-2B-13 3.3 10% E12 E3 Vishay 70P6894
CW-2B-13 3.3 10% e12 E3

CW-2B-13 3.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R300KE1213 70P6894
Product Name Res Wirewound 3.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details