Vishay Precision Group Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R300JE1213

Description
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B3R300JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B3R300JE1213
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B3R300JE1213
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3.3 5% E12 E3 Vishay - 70P6890 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.3 5% E12 E3 Vishay
70P6890
Cw-2B-13 3.3 5% E12 E3 Vishay 70P6890
CW-2B-13 3.3 5% e12 E3

CW-2B-13 3.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R300JE1213 70P6890
Product Name Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers