Vishay Intertechnology, Inc. Wirewound Resistors 3watts 3.3ohms 5% CW02B3R300JB12

Description
Wirewound Resistors 3watts 3.3ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 3.3ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 3.3ohms 5% - CW02B3R300JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 3.3ohms 5%
CW02B3R300JB12
Wirewound Resistors 3watts 3.3ohms 5% CW02B3R300JB12
Wirewound Resistors 3watts 3.3ohms 5%

Wirewound Resistors 3watts 3.3ohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW02B3R300JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R300JB12
Wirewound Resistors 3110-CW02B3R300JB12
CW-2B 3.3 5% B12

CW-2B 3.3 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02B3R300JB12 3110-CW02B3R300JB12
Product Name Wirewound Resistors 3watts 3.3ohms 5% Wirewound Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers