Vishay Precision Group Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R200JE7013

Description
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R200JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R200JE7013
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R200JE7013
Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.2 5% E70 E3 Vishay - 70P6884 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.2 5% E70 E3 Vishay
70P6884
Cw-2B-13 3.2 5% E70 E3 Vishay 70P6884
CW-2B-13 3.2 5% E70 e3

CW-2B-13 3.2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3R200JE7013 70P6884
Product Name Res Wirewound 3.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details